TE Connectivity RF Antennas ANT-2.4-FPC-SF150M4

Description
ANT 2.4 FPC 25X20 150 CBL MHF4
Request a Quote Datasheet
Description
ANT 2.4 FPC 25X20 150 CBL MHF4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-2.4-FPC-SF150M4-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4 FPC 25X20 150 CBL MHF4

ANT 2.4 FPC 25X20 150 CBL MHF4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-2.4-FPC-SF150M4-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 3.9 dB
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00028 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details