TE Connectivity RF Antennas ANT-2.4-FPC-SAH150M4

Description
ANT 2.4 FPC 12X8 150 CBL MHF4
Request a Quote Datasheet
Description
ANT 2.4 FPC 12X8 150 CBL MHF4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-2.4-FPC-SAH150M4-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4 FPC 12X8 150 CBL MHF4

ANT 2.4 FPC 12X8 150 CBL MHF4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-2.4-FPC-SAH150M4-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 0.1000 dB
VSWR 4.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Wi-Fi+GPS+4G Combo Screw Mount Antenna with RG178 Cable (L - 20CM) + 3* UFL Connector 80mm - ET-WIGPLTSR-3L20C-U80M - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Gain 5 to 28 dB
Form Factor / Mounting External
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers