2.4GHz antenna,45x7mm,100mm
2.4GHz antenna,45x7mm,100mm
2.4GHz antenna,45x7mm,100mm
ANT 2.4 FPC 45X7 100 CBL MHF4
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2493142P | 343-ANT-2.4-FPC-LV100M4-ND |
| Product Name | WiFi Antennas | RF Antennas |
| Applications | Modem or Wireless Network | Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2400.0 to ? MHz | 2450.0 MHz |
| Gain | 4.3 dB | 4.3 dB |
| Form Factor / Mounting | Internal |