2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.39GHz ~ 2.49GHz -0.9dBi SMA Male Connector Mount
2400 MHz Straight Monopole Whip
2400 MHz Straight Monopole Whip
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | ANT-2.4-CW-RH-SMA-ND | 2025773 |
| Product Name | RF Antennas | WiFi Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Thread, Wi-Fi, Zigbee™ | Modem or Wireless Network |
| Primary Frequency Range | 2400.0 MHz | 2390.0 to ? MHz |
| Gain | -0.9000 dB | |
| VSWR | 2 :1 |