2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.3GHz ~ 2.6GHz 3.2dBi SMA Male Connector Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | ANT-2.4-CW-HWR-SMA-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Thread, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2400.0 MHz |
| Gain | 3.2 dB |