TE Connectivity RF Antennas ANT-2.4-CW-HW-T

Description
2.475GHz General Purpose Whip, Straight RF Antenna 2.35GHz ~ 2.6GHz 3.2dBi RP-SMA Female Connector Mount
Request a Quote Datasheet
Description
2.475GHz General Purpose Whip, Straight RF Antenna 2.35GHz ~ 2.6GHz 3.2dBi RP-SMA Female Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-2.4-CW-HW-T-ND - DigiKey
Thief River Falls, MN, United States
2.475GHz General Purpose Whip, Straight RF Antenna 2.35GHz ~ 2.6GHz 3.2dBi RP-SMA Female Connector Mount

2.475GHz General Purpose Whip, Straight RF Antenna 2.35GHz ~ 2.6GHz 3.2dBi RP-SMA Female Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-2.4-CW-HW-T-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 2475.0 MHz
Gain 3.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 2.5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-LT2.5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 2.5 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers