2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.375GHz ~ 2.525GHz 2.8dBi SMA Male Connector Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | ANT-2.4-CW-CT-SMA-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Thread, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2400.0 MHz |
| Gain | 2.8 dB |
Dual slant ±45°