TE Connectivity Circular Connector, Rcpt, 17Pos, Cable; Product Range Intercontec - Te Connectivity AKUA874NN0086151A000

Description
CIRCULAR CONNECTOR, RCPT, 17POS, CABLE; Product Range:SpeedTec 617 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 17POS, CABLE; Product Range:SpeedTec 617 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 17Pos, Cable; Product Range Intercontec - Te Connectivity - 73AH9651 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 17Pos, Cable; Product Range Intercontec - Te Connectivity
73AH9651
Circular Connector, Rcpt, 17Pos, Cable; Product Range Intercontec - Te Connectivity 73AH9651
CIRCULAR CONNECTOR, RCPT, 17POS, CABLE; Product Range:SpeedTec 617 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 17POS, CABLE; Product Range:SpeedTec 617 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH9651
Product Name Circular Connector, Rcpt, 17Pos, Cable; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-FA-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Accessories - 2330-E73005-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details