AKA559N00410200000 -- STANDARD CIRCULAR CONNECTORS
TE ConnectivityStandard Circular ConnectorsAKA559N00410200000
Description
Body Features Circular Connector Insulation Material Type : PBT GF Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel
Configuration Features Number of Positions : 19 Number of Signal Positions : 19
Housing Features Alignment Keyed : 20° Circular Connector Shell Size : 23
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector System : Cable-to-Cable Sealable : No Shell Type : Metal
Usage Conditions Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT GF Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel
Configuration Features Number of Positions : 19 Number of Signal Positions : 19
Housing Features Alignment Keyed : 20° Circular Connector Shell Size : 23
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector System : Cable-to-Cable Sealable : No Shell Type : Metal
Usage Conditions Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
Body Features Circular Connector Insulation Material Type : PBT GF Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel
Configuration Features Number of Positions : 19 Number of Signal Positions : 19
Housing Features Alignment Keyed : 20° Circular Connector Shell Size : 23
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Product Type Features Connector System : Cable-to-Cable Sealable : No Shell Type : Metal
Usage Conditions Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
Body Features
Circular Connector Insulation Material Type : PBT GF
Shell Base Material : Zinc Alloy
Shell Plating Material : Electrodeposited Nickel
Configuration Features
Number of Positions : 19
Number of Signal Positions : 19
Housing Features
Alignment Keyed : 20°
Circular Connector Shell Size : 23
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Circuit Application : Signal
Shielded : Yes
Product Type Features
Connector System : Cable-to-Cable
Sealable : No
Shell Type : Metal
Usage Conditions
Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
Buy Now
Datasheet
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
AKA559N00410200000
Product Name
Standard Circular Connectors
Connector Type
Circular / Cylindrical Connectors; Wire to Wire Connector