TE Connectivity Standard Circular Connectors AKA034N00380100000

Description
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 17 Number of Signal Positions : 17 Dimensions Cable Diameter Range : 3.5 - 5.6 MM  [.14 - .22 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Alignment Keyed : Uncoded Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention Type : Speedtec (Triple Start Threaded) Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 17 Number of Signal Positions : 17 Dimensions Cable Diameter Range : 3.5 - 5.6 MM  [.14 - .22 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Alignment Keyed : Uncoded Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention Type : Speedtec (Triple Start Threaded) Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - AKA034N00380100000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
AKA034N00380100000
Standard Circular Connectors AKA034N00380100000
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 17 Number of Signal Positions : 17 Dimensions Cable Diameter Range : 3.5 - 5.6 MM  [.14 - .22 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Alignment Keyed : Uncoded Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention Type : Speedtec (Triple Start Threaded) Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT GF
  • Environmental Protection : IP67
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Electrodeposited Nickel

Configuration Features


  • Number of Positions : 17
  • Number of Signal Positions : 17

Dimensions


  • Cable Diameter Range : 3.5 - 5.6 MM  [.14 - .22 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Alignment Keyed : Uncoded
  • Circular Connector Shell Size : 23

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention Type : Speedtec (Triple Start Threaded)
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AKA034N00380100000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Accessories - 17-100P160-11-1-ZB-R3-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers