TE Connectivity Standard Circular Connectors AKA020N00620200000

Description
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 12 Number of Signal Positions : 12 Dimensions Cable Diameter Range : 6 - 10 MM  [.23 - .39 INCH ] Electrical Characteristics Operating Voltage (VAC) : 160 Operating Voltage (VDC) : 160 Housing Features Alignment Keyed : Uncoded Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention Type : Screw Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 12 Number of Signal Positions : 12 Dimensions Cable Diameter Range : 6 - 10 MM  [.23 - .39 INCH ] Electrical Characteristics Operating Voltage (VAC) : 160 Operating Voltage (VDC) : 160 Housing Features Alignment Keyed : Uncoded Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention Type : Screw Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - AKA020N00620200000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
AKA020N00620200000
Standard Circular Connectors AKA020N00620200000
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Number of Positions : 12 Number of Signal Positions : 12 Dimensions Cable Diameter Range : 6 - 10 MM  [.23 - .39 INCH ] Electrical Characteristics Operating Voltage (VAC) : 160 Operating Voltage (VDC) : 160 Housing Features Alignment Keyed : Uncoded Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention Type : Screw Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT GF
  • Environmental Protection : IP67
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Electrodeposited Nickel

Configuration Features


  • Number of Positions : 12
  • Number of Signal Positions : 12

Dimensions


  • Cable Diameter Range : 6 - 10 MM  [.23 - .39 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 160
  • Operating Voltage (VDC) : 160

Housing Features


  • Alignment Keyed : Uncoded
  • Circular Connector Shell Size : 23

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention Type : Screw
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Housings - 1314897-AKA020N00620200000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1314897-AKA020N00620200000
Connectors, Interconnects - Circular Connectors - Housings 1314897-AKA020N00620200000
Win Source Part Number: 1314897-AKA020N00620 200000 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: 623 Type: For Male Pins Number of Positions: 12 Features: Backshell, Cable Clamp Connector Type: Receptacle Housing Fastening Type: Push-Twist Package: Box Note: Contacts Not Included Ingress Protection: IP66/IP67 - Dust Tight, Water Resistant, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Silver Shell Size - Insert: M23-12 Includes: 3 pcs - 1 Connector, 1 Backshell, 1 Cable Clamp Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -20°C ~ 130°C Shell Material: Zinc Die Cast Shell Finish: Nickel Insert Material: Polybutylene Terephthalate (PBT) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: TE Intercontec Base Product Number: AKA02

Win Source Part Number: 1314897-AKA020N00620200000
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: 623
Type: For Male Pins
Number of Positions: 12
Features: Backshell, Cable Clamp
Connector Type: Receptacle Housing
Fastening Type: Push-Twist
Package: Box
Note: Contacts Not Included
Ingress Protection: IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Silver
Shell Size - Insert: M23-12
Includes: 3 pcs - 1 Connector, 1 Backshell, 1 Cable Clamp
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -20°C ~ 130°C
Shell Material: Zinc Die Cast
Shell Finish: Nickel
Insert Material: Polybutylene Terephthalate (PBT)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: TE Intercontec
Base Product Number: AKA02

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number AKA020N00620200000 1314897-AKA020N00620200000
Product Name Standard Circular Connectors Connectors, Interconnects - Circular Connectors - Housings
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1586000-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Standard Circular Connectors - 1-1589061-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details