Body Features Circular Connector Insulation Material Type : PBT, PA Environmental Protection : IP67 Environmental Protection Type : Sealed O-Ring Material : EPDM Shell Base Material : Zinc Alloy Shell Plating Material : Blue Chromium
Configuration Features Contacts Preloaded : No Number of Positions : 12 Number of Signal Positions : 12
Electrical Characteristics Operating Voltage (VAC) : 160 Operating Voltage (VDC) : 160
Housing Features Alignment Keyed : Uncoded Circular Connector Shell Size : 23
Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Speedtec (Triple Start Threaded) Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Housing Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -50 - 130 DEGC [-58 - 266 DEGF ]
Body Features
- Circular Connector Insulation Material Type : PBT, PA
- Environmental Protection : IP67
- Environmental Protection Type : Sealed
- O-Ring Material : EPDM
- Shell Base Material : Zinc Alloy
- Shell Plating Material : Blue Chromium
Configuration Features
- Contacts Preloaded : No
- Number of Positions : 12
- Number of Signal Positions : 12
Electrical Characteristics
- Operating Voltage (VAC) : 160
- Operating Voltage (VDC) : 160
Housing Features
- Alignment Keyed : Uncoded
- Circular Connector Shell Size : 23
Industry Standards
- Compatible With Approved Standards Products : UL
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Retention : With
- Mating Retention Type : Speedtec (Triple Start Threaded)
- Panel Mount Feature : With
- Panel Mount Feature Type : Flange with Mounting Holes
Operation/Application
- Circuit Application : Signal
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Product Type Features
- Circular Connector Type : Circular Connector Receptacle
- Connector Product Type : Housing Assembly
- Connector System : Cable-to-Panel
- Sealable : No
- Shell Type : Metal
Usage Conditions
- IP Water Sealing Level : IP67
- Operating Temperature Range : -50 - 130 DEGC [-58 - 266 DEGF ]