TE Connectivity Standard Circular Connectors AGC047N0000151A000

Description
Body Features Circular Connector Insulation Material Type : PBT GF Shell Base Material : Zinc Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : No Number of Positions : 12 Number of Power Positions : 1 Number of Signal Positions : 11 Housing Features Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT GF Shell Base Material : Zinc Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : No Number of Positions : 12 Number of Power Positions : 1 Number of Signal Positions : 11 Housing Features Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - AGC047N0000151A000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
AGC047N0000151A000
Standard Circular Connectors AGC047N0000151A000
Body Features Circular Connector Insulation Material Type : PBT GF Shell Base Material : Zinc Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : No Number of Positions : 12 Number of Power Positions : 1 Number of Signal Positions : 11 Housing Features Circular Connector Shell Size : 17 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Cable-to-Panel Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT GF
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 12
  • Number of Power Positions : 1
  • Number of Signal Positions : 11

Housing Features


  • Circular Connector Shell Size : 17

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector System : Cable-to-Panel
  • Sealable : No
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet
Circular Connector Housings - 2452-AGC047N0000151A000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
2452-AGC047N0000151A000-ND
Circular Connector Housings 2452-AGC047N0000151A000-ND
617 RECEPTACLE ANGLED, ROTATABLE

617 RECEPTACLE ANGLED, ROTATABLE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number AGC047N0000151A000 2452-AGC047N0000151A000-ND
Product Name Standard Circular Connectors Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contact Inserts - 1103431-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp Terminal
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Standard Circular Connectors - 1-1589057-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details