TE Connectivity Circular Connector, Receptacle, 8-98, Panel; Product Range Deutsch - Te Connectivity AFD58-8-98PN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-98, Panel; Product Range Deutsch - Te Connectivity - 80T3907 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-98, Panel; Product Range Deutsch - Te Connectivity
80T3907
Circular Connector, Receptacle, 8-98, Panel; Product Range Deutsch - Te Connectivity 80T3907
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-98, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T3907
Product Name Circular Connector, Receptacle, 8-98, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers