TE Connectivity Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity AFD58-8-33PW-6141

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity - 80T3889 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity
80T3889
Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity 80T3889
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T3889
Product Name Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers