TE Connectivity Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity AFD58-8-33PN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity - 80T3875 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity
80T3875
Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity 80T3875
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T3875
Product Name Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers