TE Connectivity Circular Connector, Receptacle, 31 Position, 24-31, Flange; Product Range Deutsch - Te Connectivity AFD58-24-31SW

Description
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 31 Position, 24-31, Flange; Product Range Deutsch - Te Connectivity - 95T5286 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 31 Position, 24-31, Flange; Product Range Deutsch - Te Connectivity
95T5286
Circular Connector, Receptacle, 31 Position, 24-31, Flange; Product Range Deutsch - Te Connectivity 95T5286
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T5286
Product Name Circular Connector, Receptacle, 31 Position, 24-31, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details