TE Connectivity Circular Connector, Receptacle, 19 Position, 24-19, Flange; Product Range Deutsch - Te Connectivity AFD58-24-19SY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19 Position, 24-19, Flange; Product Range Deutsch - Te Connectivity - 95T5262 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19 Position, 24-19, Flange; Product Range Deutsch - Te Connectivity
95T5262
Circular Connector, Receptacle, 19 Position, 24-19, Flange; Product Range Deutsch - Te Connectivity 95T5262
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T5262
Product Name Circular Connector, Receptacle, 19 Position, 24-19, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-ECB.3B.303.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 25.0 amps
View Details
2 suppliers