TE Connectivity Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity AFD58-24-19PN-6233

Description
AFD 19C 19#12 PIN RECP LC
Request a Quote
Description
AFD 19C 19#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD58-24-19PN-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 PIN RECP LC

AFD 19C 19#12 PIN RECP LC

Buy Now
Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 95T5237 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
95T5237
Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 95T5237
CIRCULAR, RECEPTACLE, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD58-24-19PN-6233 95T5237
Product Name Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Accessories - 17-100P160-11-2-Z-WR4-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details