TE Connectivity Circular Connector, Receptacle, 41 Position, 22-41, Flange; Product Range Deutsch - Te Connectivity AFD58-22-41SX-6117

Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 41 Position, 22-41, Flange; Product Range Deutsch - Te Connectivity - 86T8361 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, 22-41, Flange; Product Range Deutsch - Te Connectivity
86T8361
Circular Connector, Receptacle, 41 Position, 22-41, Flange; Product Range Deutsch - Te Connectivity 86T8361
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T8361
Product Name Circular Connector, Receptacle, 41 Position, 22-41, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details