TE Connectivity Circular Connector, Receptacle, 41 Position, 22-41, Flange; Product Range Deutsch - Te Connectivity AFD58-22-41PX-6117

Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 41 Position, 22-41, Flange; Product Range Deutsch - Te Connectivity - 86T8329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, 22-41, Flange; Product Range Deutsch - Te Connectivity
86T8329
Circular Connector, Receptacle, 41 Position, 22-41, Flange; Product Range Deutsch - Te Connectivity 86T8329
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T8329
Product Name Circular Connector, Receptacle, 41 Position, 22-41, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-1031-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-2239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers