TE Connectivity Circular Connector, Receptacle, 21 Position, 22-21, Flange; Product Range Deutsch - Te Connectivity AFD58-22-21SN-6139

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21 Position, 22-21, Flange; Product Range Deutsch - Te Connectivity - 86T8275 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21 Position, 22-21, Flange; Product Range Deutsch - Te Connectivity
86T8275
Circular Connector, Receptacle, 21 Position, 22-21, Flange; Product Range Deutsch - Te Connectivity 86T8275
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T8275
Product Name Circular Connector, Receptacle, 21 Position, 22-21, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector/Terminal/Pin - 65553215 - Radwell International
Specs
Geometry Straight
Voltage Rating 250 volts
View Details
Plug - NECC-L2G5-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers