TE Connectivity Circular Connector, Receptacle, 20-41, Panel; Product Range Deutsch - Te Connectivity AFD58-20-41PX-6117-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 20-41, Panel; Product Range Deutsch - Te Connectivity - 06W5757 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 20-41, Panel; Product Range Deutsch - Te Connectivity
06W5757
Circular Connector, Receptacle, 20-41, Panel; Product Range Deutsch - Te Connectivity 06W5757
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 20-41, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W5757
Product Name Circular Connector, Receptacle, 20-41, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers