TE Connectivity
Afd 41C 41#20 Pin Recp Deutsch - Te Connectivity
AFD58-20-41PX-1A
Description
AFD 41C 41#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 41C 41#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 41C 41#20 Pin Recp Deutsch - Te Connectivity
55W0260
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD58-20-41PX-1A |
55W0260 |
|
Product Name
|
|
Afd 41C 41#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers