TE Connectivity Circular Connector, Receptacle, 20-41, Panel; Product Range Deutsch - Te Connectivity AFD58-20-41PN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 20-41, Panel; Product Range Deutsch - Te Connectivity - 06W5738 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 20-41, Panel; Product Range Deutsch - Te Connectivity
06W5738
Circular Connector, Receptacle, 20-41, Panel; Product Range Deutsch - Te Connectivity 06W5738
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 20-41, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W5738
Product Name Circular Connector, Receptacle, 20-41, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products