TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, Flange; Product Range Deutsch - Te Connectivity AFD58-20-39SN-6233

Description
AFD 39C 37#20 2#16 SKT RECP LC
Request a Quote
Description
AFD 39C 37#20 2#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD58-20-39SN-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 SKT RECP LC

AFD 39C 37#20 2#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Product Range Deutsch - Te Connectivity - 80T3842 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Product Range Deutsch - Te Connectivity
80T3842
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Product Range Deutsch - Te Connectivity 80T3842
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD58-20-39SN-6233 80T3842
Product Name Circular Connector, Receptacle, 39 Position, 20-39, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details