TE Connectivity Circular Connector, Receptacle, 32 Position, 18-32, Flange; Product Range Deutsch - Te Connectivity AFD58-18-32PN-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 32 Position, 18-32, Flange; Product Range Deutsch - Te Connectivity - 90T3667 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 32 Position, 18-32, Flange; Product Range Deutsch - Te Connectivity
90T3667
Circular Connector, Receptacle, 32 Position, 18-32, Flange; Product Range Deutsch - Te Connectivity 90T3667
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T3667
Product Name Circular Connector, Receptacle, 32 Position, 18-32, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products