TE Connectivity Circular Connector, Receptacle, 30 Position, 18-30, Flange; Product Range Deutsch - Te Connectivity AFD58-18-30SN-6233

Description
AFD 30C 29#20 1#16 SKT RECP LC
Request a Quote
Description
AFD 30C 29#20 1#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD58-18-30SN-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 30C 29#20 1#16 SKT RECP LC

AFD 30C 29#20 1#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 30 Position, 18-30, Flange; Product Range Deutsch - Te Connectivity - 90T3617 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 30 Position, 18-30, Flange; Product Range Deutsch - Te Connectivity
90T3617
Circular Connector, Receptacle, 30 Position, 18-30, Flange; Product Range Deutsch - Te Connectivity 90T3617
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD58-18-30SN-6233 90T3617
Product Name Circular Connector, Receptacle, 30 Position, 18-30, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190402 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details