TE Connectivity
Afd 11C 11#16 Pin Recp Deutsch - Te Connectivity
AFD58-18-11PZ-1A
Description
AFD 11C 11#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 11C 11#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 11C 11#16 Pin Recp Deutsch - Te Connectivity
55W0198
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD58-18-11PZ-1A |
55W0198 |
|
Product Name
|
|
Afd 11C 11#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Right Angle
View Details