CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 80T3708 |
| Product Name | Circular Connector, Receptacle, 8 Position, 16-8, Flange; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |