AFD58-16-8PZ-6116 -- AFD 8C 8#12 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Afd 8C 8#12 Pin Recp Deutsch - Te Connectivity
AFD58-16-8PZ-6116
Description
AFD 8C 8#12 PIN RECP
Description
AFD 8C 8#12 PIN RECP
Suppliers
Afd 8C 8#12 Pin Recp Deutsch - Te Connectivity
08AC7636
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
08AC7636 |
|
Product Name
|
Afd 8C 8#12 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details