TE Connectivity Circular Connector, Receptacle, 8 Position, 16-8, Flange; Product Range Deutsch - Te Connectivity AFD58-16-8PY-6233

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8 Position, 16-8, Flange; Product Range Deutsch - Te Connectivity - 80T3706 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 16-8, Flange; Product Range Deutsch - Te Connectivity
80T3706
Circular Connector, Receptacle, 8 Position, 16-8, Flange; Product Range Deutsch - Te Connectivity 80T3706
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T3706
Product Name Circular Connector, Receptacle, 8 Position, 16-8, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers