TE Connectivity Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity AFD58-14-5SW-6140

Description
AFD 5C 5#16 SKT RECP LC
Request a Quote
Description
AFD 5C 5#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD58-14-5SW-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 SKT RECP LC

AFD 5C 5#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity - 80T3560 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity
80T3560
Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity 80T3560
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD58-14-5SW-6140 80T3560
Product Name Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers