TE Connectivity Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity AFD58-14-5SN-6139

Description
AFD 5C 5#16 SKT RECP LC
Request a Quote
Description
AFD 5C 5#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD58-14-5SN-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 SKT RECP LC

AFD 5C 5#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity - 80T3551 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity
80T3551
Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity 80T3551
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD58-14-5SN-6139 80T3551
Product Name Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details