TE Connectivity Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity AFD58-14-5PZ-6141

Description
AFD 5C 5#16 PIN RECP LC
Request a Quote
Description
AFD 5C 5#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD58-14-5PZ-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 PIN RECP LC

AFD 5C 5#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity - 80T3545 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity
80T3545
Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity 80T3545
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD58-14-5PZ-6141 80T3545
Product Name Circular Connector, Receptacle, 5 Position, 14-5, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers