TE Connectivity Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity AFD58-14-4SW-6233

Description
AFD 4C 4#12 SKT RECP LC
Request a Quote
Description
AFD 4C 4#12 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD58-14-4SW-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 SKT RECP LC

AFD 4C 4#12 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity - 80T3506 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity
80T3506
Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity 80T3506
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD58-14-4SW-6233 80T3506
Product Name Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
BrightConnX™ Rugged MRD - MRDBG09L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers