TE Connectivity Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity AFD58-14-4PN-6233

Description
AFD 4C 4#12 PIN RECP LC
Request a Quote
Description
AFD 4C 4#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD58-14-4PN-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 PIN RECP LC

AFD 4C 4#12 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity - 80T3482 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity
80T3482
Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity 80T3482
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, 14-4, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD58-14-4PN-6233 80T3482
Product Name Circular Connector, Receptacle, 4 Position, 14-4, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details