TE Connectivity Circular Connector, Receptacle, 18 Position, 14-18, Flange; Product Range Deutsch - Te Connectivity AFD58-14-18PZ-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 18 Position, 14-18, Flange; Product Range Deutsch - Te Connectivity - 95T5199 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18 Position, 14-18, Flange; Product Range Deutsch - Te Connectivity
95T5199
Circular Connector, Receptacle, 18 Position, 14-18, Flange; Product Range Deutsch - Te Connectivity 95T5199
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T5199
Product Name Circular Connector, Receptacle, 18 Position, 14-18, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAAN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details