TE Connectivity Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity AFD58-14-12SX-6140

Description
AFD 12C 8#20 4#16 SKT RECP LC
Request a Quote
Description
AFD 12C 8#20 4#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD58-14-12SX-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 SKT RECP LC

AFD 12C 8#20 4#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity - 80T3320 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity
80T3320
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity 80T3320
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD58-14-12SX-6140 80T3320
Product Name Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2958-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details