TE Connectivity Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity AFD58-14-12PX-6117

Description
AFD 12C 8#20 4#16 PIN RECP
Request a Quote
Description
AFD 12C 8#20 4#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD58-14-12PX-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 PIN RECP

AFD 12C 8#20 4#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity - 80T3293 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity
80T3293
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity 80T3293
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD58-14-12PX-6117 80T3293
Product Name Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details