TE Connectivity Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity AFD58-14-12PN-6139

Description
AFD 12C 8#20 4#16 PIN RECP LC
Request a Quote
Description
AFD 12C 8#20 4#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD58-14-12PN-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 PIN RECP LC

AFD 12C 8#20 4#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity - 80T3279 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity
80T3279
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity 80T3279
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD58-14-12PN-6139 80T3279
Product Name Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF033 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details