TE Connectivity Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity AFD58-14-12PN-6117-LC

Description
AFD 12C 8#20 4#16 PIN RECP LC
Request a Quote
Description
AFD 12C 8#20 4#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD58-14-12PN-6117-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 PIN RECP LC

AFD 12C 8#20 4#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity - 80T3278 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity
80T3278
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity 80T3278
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD58-14-12PN-6117-LC 80T3278
Product Name Circular Connector, Receptacle, 12 Position, 14-12, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKM3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details