TE Connectivity Circular Connector, Receptacle, 8 Position, 12-8, Flange; Product Range Deutsch - Te Connectivity AFD58-12-8SX-6233

Description
AFD 8C 8#20 SKT RECP LC
Request a Quote
Description
AFD 8C 8#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD58-12-8SX-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#20 SKT RECP LC

AFD 8C 8#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 8 Position, 12-8, Flange; Product Range Deutsch - Te Connectivity - 86T8186 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 12-8, Flange; Product Range Deutsch - Te Connectivity
86T8186
Circular Connector, Receptacle, 8 Position, 12-8, Flange; Product Range Deutsch - Te Connectivity 86T8186
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 12-8, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 12-8, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD58-12-8SX-6233 86T8186
Product Name Circular Connector, Receptacle, 8 Position, 12-8, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details