AFD58-12-8PY -- AFD 8C 8#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Afd 8C 8#20 Pin Recp Deutsch - Te Connectivity
AFD58-12-8PY
Description
AFD 8C 8#20 PIN RECP
Description
AFD 8C 8#20 PIN RECP
Suppliers
Afd 8C 8#20 Pin Recp Deutsch - Te Connectivity
86T8147
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
86T8147 |
|
Product Name
|
Afd 8C 8#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details