TE Connectivity
Afd 6C 6#20 Pin Recp Deutsch - Te Connectivity
AFD58-10-6PN-1A
Description
AFD 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 6C 6#20 Pin Recp Deutsch - Te Connectivity
55W0062
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD58-10-6PN-1A |
55W0062 |
|
Product Name
|
|
Afd 6C 6#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers