TE Connectivity Circular Connector, Plug, 8-98, Cable; Product Range Deutsch - Te Connectivity AFD57-8-98SN-6140

Description
CIRCULAR CONNECTOR, PLUG, 8-98, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 8-98, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-98, Cable; Product Range Deutsch - Te Connectivity - 80T3272 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-98, Cable; Product Range Deutsch - Te Connectivity
80T3272
Circular Connector, Plug, 8-98, Cable; Product Range Deutsch - Te Connectivity 80T3272
CIRCULAR CONNECTOR, PLUG, 8-98, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-98, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T3272
Product Name Circular Connector, Plug, 8-98, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products