TE Connectivity Circular Connector, Plug, 8-33, Cable; Product Range Deutsch - Te Connectivity AFD57-8-33PN-6140

Description
CIRCULAR CONNECTOR, PLUG, 8-33, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 8-33, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-33, Cable; Product Range Deutsch - Te Connectivity - 80T3232 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-33, Cable; Product Range Deutsch - Te Connectivity
80T3232
Circular Connector, Plug, 8-33, Cable; Product Range Deutsch - Te Connectivity 80T3232
CIRCULAR CONNECTOR, PLUG, 8-33, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-33, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T3232
Product Name Circular Connector, Plug, 8-33, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2000-5417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details