AFD 3C 3#20 PIN PLUG LC
CIRCULAR CONNECTOR, PLUG, 8-33, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch AFD57-8-33PN-6139 | 80T3231 |
| Product Name | Circular Connector, Plug, 8-33, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |