TE Connectivity Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity AFD57-24-61SZ

Description
AFD 61C 61#20 SKT PLUG
Request a Quote
Description
AFD 61C 61#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-24-61SZ - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 SKT PLUG

AFD 61C 61#20 SKT PLUG

Buy Now
Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity - 90T3418 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity
90T3418
Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity 90T3418
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-24-61SZ 90T3418
Product Name Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers