TE Connectivity Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity AFD57-24-61SX-6141

Description
AFD 61C 61#20 SKT PLUG LC
Request a Quote
Description
AFD 61C 61#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD57-24-61SX-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 SKT PLUG LC

AFD 61C 61#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity - 90T3408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity
90T3408
Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity 90T3408
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD57-24-61SX-6141 90T3408
Product Name Circular Connector, Plug, 61 Position, 24-61, In Line; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers